Product Overview: SN74AHC1G04DBV
The SN74AHC1G04DBV is a high-speed CMOS device that belongs to the single-gate logic family, manufactured by Texas Instruments. This integrated circuit is a single inverter gate designed to operate from a wide voltage range of 2 V to 5.5 V, making it suitable for a variety of applications across different voltage levels. The SN74AHC1G04DBV is specifically designed for 1.65-V to 5.5-V VCC operation.
With its ultra-small DBV package, the SN74AHC1G04DBV is ideal for space-constrained applications. The device comes in a compact SOT-23-5 package, which is known for its small footprint and low profile. This makes it an excellent choice for portable and miniature electronics where space is at a premium.
The SN74AHC1G04DBV offers excellent noise immunity and low power consumption, which is characteristic of CMOS devices. It provides a balanced propagation delay and transition times, ensuring reliable and fast switching performance. This makes it well-suited for use in high-frequency signal processing, computing, and data communication applications.
Key features of the SN74AHC1G04DBV include:
- Operating Voltage Range: 2 V to 5.5 V
- Output Drive Capability: Up to 8 mA
- Low Power Consumption: 20 µA Maximum ICC
- Low Input Capacitance: 1.5 pF Typical
- Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
- Operating Temperature Range: -40°C to 85°C
This inverter is designed for asynchronous communication between data buses. The logic level of the input can be inverted as the output with a high degree of precision. The SN74AHC1G04DBV is also characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.
Overall, the SN74AHC1G04DBV from Texas Instruments is a versatile and reliable component for designers who require a simple, effective inverting function with the added benefits of a small package size and low power consumption. Whether it's for consumer electronics, medical devices, or industrial automation, this device provides the performance and efficiency needed for modern electronic designs.