EN
  • EN
  • DE

SN74AHC04MPWREP

Part No SN74AHC04MPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC04
Other Names SN74AHC04MPWREPG4,-296-21247-1,2156-SN74AHC04MPWREP,296-21247-2,296-21247-1,-SN74AHC04MPWREPR,-SN74AHC04MPWREPG4,-SN74AHC04MPWREPG4R,V62/03646-01XE,296-21247-6,-V62/03646-01XE,-V62/03646-01XER,SN74AHC04MPWREPG4,TEXTISSN74AHC04MPWREP,-296-21247-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258123-SN74AHC04MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC04MPWREP CAD Model

Description

The SN74AHC04MPWREP is a high-quality hex inverter integrated circuit (IC) from Texas Instruments, designed to meet the rigorous demands of both commercial and industrial applications. This advanced IC is part of the AHC family, which is renowned for its low power consumption and high-speed operation. The SN74AHC04MPWREP is specifically engineered to operate over an extended temperature range, making it an ideal choice for use in environments that are subject to extreme conditions.

Key Features:

  • Logic Type: Hex Inverter - The IC contains six independent inverter gates that can be utilized in a wide array of logic functions and designs.
  • Operating Voltage: 2 V to 5.5 V - This range allows for flexible integration with various power supplies and logic levels, ensuring compatibility with a diverse set of applications.
  • Output Current: ±8 mA - The IC is capable of driving moderate loads, suitable for driving LEDs or interfacing with other logic ICs.
  • Propagation Delay: The device boasts a fast propagation delay, which is crucial for high-speed digital circuits where timing is critical.
  • Temperature Range: The extended temperature range ensures reliable operation under harsh conditions, making it suitable for industrial and automotive applications.
  • Enhanced Product (EP) Support: The EP designation indicates that the IC meets Texas Instruments' stringent quality standards for enhanced product reliability.

Applications:

The versatility of the SN74AHC04MPWREP makes it a perfect fit for a broad spectrum of applications, including:

  • Signal conditioning
  • Logic level translation
  • Waveform shaping
  • Oscillator circuits
  • Support circuits for microprocessors and microcontrollers

Package and Quality:

The SN74AHC04MPWREP is available in a TSSOP package, which is designed for space-saving on PCBs while providing excellent thermal performance. Texas Instruments' commitment to quality ensures that this IC meets the highest standards for performance and durability. With its robust design and advanced features, the SN74AHC04MPWREP is an excellent choice for designers seeking a reliable hex inverter solution.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess