EN
  • EN
  • DE

1SMB5936BT3

Part No 1SMB5936BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 550MW SMB / PLASTIC SURFACE MOUNT ZENER DIODES 3 WATTS 3.3.200 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Power - Max 550mW
Impedance (Maximum) (Zzt) 28 Ohms
Current - Reverse Leakage at Vr 1μA at 22.8V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5936
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800567-1SMB5936BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5936BT3 CAD Model

Description

Product Overview: 1SMB5936BT3 Zener Voltage Regulator Diode

The 1SMB5936BT3 is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a robust voltage-regulation solution that offers excellent performance for a wide range of applications that require precise voltage control.

Key Features

  • Voltage Range: The 1SMB5936BT3 provides a nominal Zener voltage of 22V, making it suitable for various electronic circuits that operate around this voltage level.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, which is ideal for dissipating voltage transients and regulating voltage in power supply circuits.
  • Package: It comes in a surface-mount SMB package, which allows for efficient space utilization on printed circuit boards and is well-suited for automated assembly processes.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a precise regulation threshold and ensuring stable operation for sensitive electronics.
  • Thermal Stability: The 1SMB5936BT3 is characterized by its excellent thermal stability, maintaining performance over a wide operating temperature range.

Applications

The 1SMB5936BT3 is versatile and can be used in various electronic applications including:

  • Voltage regulation for power supplies
  • Surge suppression in consumer electronics
  • Overvoltage protection in industrial systems
  • Motor control circuits
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5936BT3 Zener diode is no exception, providing reliable performance and durability, which is essential for maintaining the integrity of electronic systems. This product is designed to meet the stringent requirements of the industry, ensuring long-term reliability for your electronic designs.

Whether you are designing power supplies, protecting sensitive electronics, or looking for a reliable voltage regulation solution, the 1SMB5936BT3 from ON Semiconductor is an excellent choice that combines performance, quality, and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess