EN
  • EN
  • DE

SN74AHC04DRG4

Part No SN74AHC04DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1253405-SN74AHC04DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC04
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC04DRG4 CAD Model

Description

SN74AHC04DRG4 Hex Inverter from Texas Instruments

The SN74AHC04DRG4 is a high-speed hex inverter integrated circuit (IC) manufactured by Texas Instruments, designed to deliver robust performance for a wide range of applications. This device features six independent inverters, making it suitable for implementing logic inversion functions with a single chip.

Key Features:

  • Logic Type: Hex Inverter - The device contains six independent inverter gates.
  • Supply Voltage Range: 2 V to 5.5 V - Compatible with a variety of systems and allows for flexible design options.
  • Operating Temperature: -40°C to 85°C - Ensures reliable operation in extreme conditions.
  • Output Current: ±8 mA - Capable of driving multiple loads simultaneously.
  • Propagation Delay Time: 8 ns at 4.5 V - High-speed performance for time-sensitive applications.
  • Logic Level - High: 2.1 V min at 4.5 V - Ensures clear distinction between high and low logic levels.
  • Logic Level - Low: 0.9 V max at 4.5 V - Provides a low threshold for logic low recognition.
  • Mounting Type: Surface Mount - Designed for modern PCB assembly processes.
  • Package / Case: SOIC-14 - A compact and efficient package that saves space on the PCB.
  • RoHS: Compliant - Meets environmental standards for hazardous substance restrictions.

Applications:

The SN74AHC04DRG4 is versatile and can be used in various applications such as:

  • Signal processing
  • Logic inversion
  • Wave shaping
  • Oscillators
  • Pulse generators
  • Buffer circuits

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHC04DRG4 is no exception, providing dependable performance that engineers and designers can trust for their critical applications.

Whether you are developing consumer electronics, industrial control systems, or complex computing hardware, the SN74AHC04DRG4 offers the functionality and performance required to meet the demands of your project.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2585 $50.4075
475+ $0.2121 $100.7475
730+ $0.2055 $150.0150
1,010+ $0.1989 $200.8890
1,305+ $0.1922 $250.8210
1,745+ $0.1723 $300.6635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,623 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess