EN
  • EN
  • DE

MAX635BESA+T

Part No MAX635BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705339-MAX635BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX635BESA+T CAD Model

Description

Maxim Integrated MAX635BESA+T Voltage Converter

The MAX635BESA+T from Maxim Integrated is a high-efficiency, CMOS step-up DC-DC voltage converter designed to provide a reliable power solution for battery-powered applications. This compact device is housed in an 8-pin NSOIC package, making it an ideal choice for space-constrained designs. The MAX635BESA+T is capable of generating a fixed 5V or adjustable output voltage from a low input voltage, which makes it perfect for devices that require a stable power supply from a single-cell battery or other low-voltage sources.

With its high-frequency operation of up to 150kHz, the MAX635BESA+T allows for the use of small, low-cost inductors and capacitors, minimizing the overall footprint and cost of the power supply design. The converter features a low quiescent current of only 110µA, which helps to extend battery life in portable devices. Moreover, it includes a 1.3A current-limited internal switch, which contributes to its ability to deliver high output currents, even at higher input voltages.

The MAX635BESA+T also incorporates a variety of protection features to ensure the stability and longevity of your application. These include thermal shutdown, which prevents the device from overheating, and a current-limiting function that protects against short-circuit conditions. Additionally, the device offers a shutdown mode, reducing the supply current to 0.5µA, which is particularly beneficial for battery-powered applications where power conservation is critical.

Whether you're designing portable consumer electronics, handheld instruments, or any other application that requires a compact and efficient step-up voltage converter, the MAX635BESA+T is an excellent choice. Its ease of use, combined with its robust feature set, makes it a versatile component that can help you overcome the challenges of power supply design in low-voltage systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX635BESA+T, making it a reliable and cost-effective solution for your voltage conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess