EN
  • EN
  • DE

SN74ACT8990FN

Part No SN74ACT8990FN
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description TEST-BUS CONTROLLERS IEEE STD 1149.1 JTAG TAP MASTERS WITH 16-BIT GENERIC HOST INTERFACES | IC TEST-BUS CONTROLLER 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Test Bus Controller
Supply Voltage 4.5V ~ 5.5V
Resolution 16
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number 74ACT8990
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1253387-SN74ACT8990FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT8990FN CAD Model

Description

SN74ACT8990FN - Texas Instruments

The SN74ACT8990FN from Texas Instruments is a high-performance, integrated circuit that serves as a digital counter with a wide array of applications. This device is part of the 74ACT series, which is renowned for its fast acting interfaces and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74ACT8990FN is designed for counting and dividing applications in digital systems and is particularly well-suited for use in microprocessor or microcontroller-based systems.

Key Features

  • Technology: Advanced CMOS logic, providing a perfect balance between speed and power consumption.
  • Logic Type: Counter IC - specifically a universal, programmable counter.
  • Supply Voltage: Operates on a 5V supply, compatible with TTL levels, making it suitable for a variety of digital applications.
  • Counting Sequence: Up/Down counting capability, providing versatility in counting operations.
  • Package / Case: Packaged in a 28-pin PLCC (Plastic Leaded Chip Carrier) that ensures a compact footprint and robustness for various types of PCBs (Printed Circuit Boards).

Performance and Applications

The SN74ACT8990FN boasts a wide operating temperature range, making it reliable in various environmental conditions. Its fast setup and hold times are ideal for high-speed operations, and its low power consumption is beneficial for power-sensitive designs. This IC can be used in frequency division, event counting, time measurement, and as a component in complex digital systems such as computers, industrial controllers, and consumer electronics.

Quality and Reliability

As with all Texas Instruments products, the SN74ACT8990FN is manufactured to high standards, ensuring quality and reliability. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors. Texas Instruments provides comprehensive technical support and documentation, making integration of the SN74ACT8990FN into your design project straightforward and efficient.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2471 $82.4942
3+ $33.8438 $101.5314
5+ $32.7862 $163.9310
7+ $31.7286 $222.1002
9+ $30.6710 $276.0390
11+ $27.4981 $302.4791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess