EN
  • EN
  • DE

SN74ALS232BDW

Part No SN74ALS232BDW
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 40MHz
Access Time 30ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 125mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1253727-SN74ALS232BDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS232B
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS232BDW CAD Model

Description

The SN74ALS232BDW from Texas Instruments is a high-performance, dual-octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.

Key Features

  • Logic Type: Bus Transceiver
  • Number of Channels: Dual Octal
  • Directionality: Bidirectional
  • Data Flow Control: Direction Control (DIR) and Output Enable (OE)
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: High: -2.6 mA, Low: 24 mA
  • Package / Case: SOIC-20
  • Operating Temperature Range: 0°C to 70°C

Performance and Quality

The SN74ALS232BDW offers a balanced propagation delay and transition times, which ensures excellent operational reliability and performance. The device features a typical propagation delay time of 10 ns, which facilitates high-speed data exchange and reduces system latency.

Applications

With its robust design and high-speed data handling capabilities, the SN74ALS232BDW is ideal for a variety of applications, including:

  • Data communication
  • Bus interface and bus arbitration
  • Microprocessor or microcontroller interfacing
  • Data buffering and storage
  • System upgrades, where higher data rates are required

Quality and Environmental Compliance

The SN74ALS232BDW is compliant with the RoHS directive, ensuring that it is manufactured with a focus on environmental safety and sustainability. Texas Instruments is committed to providing high-quality, reliable components that meet the industry's stringent standards.

Ordering Information

To order the SN74ALS232BDW or to request samples, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the full product name to avoid any confusion with similar part numbers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0436 $60.2180
11+ $9.8820 $108.7020
16+ $9.5732 $153.1712
22+ $9.2644 $203.8168
28+ $8.9555 $250.7540
38+ $8.0291 $305.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,217 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess