EN
  • EN
  • DE

SN74ACT3622-20PQ

Part No SN74ACT3622-20PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 132-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Memory Size 18K (256 x 36 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
Win Source Part Number 767009-SN74ACT3622-20PQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Family Name SN74ACT3622
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT3622-20PQ CAD Model

Description

SN74ACT3622-20PQ: A High-Performance FIFO Memory from Texas Instruments

The SN74ACT3622-20PQ is a sophisticated First-In, First-Out (FIFO) memory device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 'ACT' family, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption. The SN74ACT3622-20PQ is specifically tailored for applications requiring a reliable and efficient means of buffering data between mismatched speed processors, asynchronous data transfers, or as a temporary storage for digital data.

With a storage capacity of 1024 x 18, the SN74ACT3622-20PQ provides ample space for data queuing, ensuring smooth and continuous data flow in complex systems. It operates at a speed of 20ns, which makes it an excellent choice for high-speed data communication tasks where timing is critical. This FIFO memory device comes in a Power Quad Flatpack (PQ) package, which is known for its reliability and robustness in a variety of operating conditions.

One of the key features of the SN74ACT3622-20PQ is its dual-port design. This allows for simultaneous read and write operations from different ports without any contention, leading to efficient data handling and reduced wait times. The device also includes built-in control logic that provides flags for full and empty conditions, simplifying the task of managing data flow and preventing buffer overruns or underruns.

The SN74ACT3622-20PQ is versatile and can be utilized in various applications such as data buffering in networking equipment, inter-processor communication, and real-time data capture systems. Its compatibility with the TTL family and the ability to operate over a wide range of voltages further enhance its adaptability in mixed-voltage environments.

For designers and engineers looking for a reliable FIFO memory solution, the SN74ACT3622-20PQ from Texas Instruments stands out as an excellent choice. It combines high-speed performance, significant data storage capacity, and the convenience of dual-port access, all backed by the quality and support of Texas Instruments.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8613 $61.7226
4+ $25.3221 $101.2884
7+ $24.5308 $171.7156
9+ $23.7395 $213.6555
11+ $22.9482 $252.4302
15+ $20.5742 $308.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess