EN
  • EN
  • DE

SN74ACT7808-20PAG

Part No SN74ACT7808-20PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC FIFO MEM 2048X9 64-TQFP / Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (2K x 9)
Function Asynchronous
Data Rate 50MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74ACT7808
Other Names -296-4469,296-4469R,-296-4469,-SN74ACT7808-20PAGR,296-4469,2156-SN74ACT7808-20PAG-TI,TEXTISSN74ACT7808-20PAG
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258880-SN74ACT7808-20PAG
Ultra Librarian 3D Model Ultra Librarian SN74ACT7808-20PAG CAD Model

Description

Introducing the SN74ACT7808-20PAG from Texas Instruments

The SN74ACT7808-20PAG is a versatile and high-performance integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This component is part of the SN74 series, which is well-known for its reliability and efficiency in digital signal processing tasks.

Key Features:

  • Logic Type: This IC is a Logic Array Block (LAB), which is a fundamental building block for programmable logic devices. It is designed to perform a wide array of logic functions based on the configuration programmed by the user.
  • Operating Voltage: It operates at a nominal 5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with a variety of digital systems.
  • Speed: The device boasts a high-speed performance with a 20 ns propagation delay time, ensuring quick response and data processing in time-critical applications.
  • Package: Housed in a 64-TQFP (Thin Quad Flat Pack) package, the SN74ACT7808-20PAG is designed for surface-mount technology (SMT), offering a compact footprint and efficient use of PCB (Printed Circuit Board) space.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and stable performance under varying environmental conditions.

Applications:

The SN74ACT7808-20PAG is suitable for a wide range of applications, including:

  • Complex programmable logic devices (CPLDs)
  • Digital signal processing (DSP)
  • Embedded systems
  • Automation and control systems
  • Telecommunications infrastructure

Quality and Support:

As with all Texas Instruments products, the SN74ACT7808-20PAG is manufactured to the highest quality standards and is backed by TI's comprehensive technical support and documentation. Customers can expect long-term reliability and performance from this IC, which is crucial for developing sophisticated electronic systems.

Whether you're designing a new system or upgrading an existing one, the SN74ACT7808-20PAG offers the functionality and speed to meet the demands of modern digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess