EN
  • EN
  • DE

SN74ALVC7803-25DL

Part No SN74ALVC7803-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 512X18 SYNC FIFO MEM 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Operating Supply Voltage 3 V ~ 3.6 V
Maximum Supply Current 40μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716317-SN74ALVC7803-25DL
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVC7803
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7803-25DL CAD Model

Description

Product Overview: SN74ALVC7803-25DL

The SN74ALVC7803-25DL is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for their high-quality and reliable semiconductor products. This particular IC is designed to meet the demanding needs of modern electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High-Speed Operation: The SN74ALVC7803-25DL is designed for exceptional performance, capable of operating at high frequencies which is ideal for fast data processing and communication systems.
  • Low Power Consumption: This device is part of the ALVC family, which is known for low-voltage operation and reduced power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Advanced Technology: Manufactured with the latest semiconductor technology, the SN74ALVC7803-25DL ensures high reliability and longevity, which is essential for critical and long-term applications.
  • Compatibility: The IC offers broad compatibility with various logic levels, allowing it to interface seamlessly with other components within a system.
  • Package Type: The SN74ALVC7803-25DL is available in a compact package, making it an excellent choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the SN74ALVC7803-25DL makes it suitable for a wide range of applications, including:

  • Telecommunications
  • Data processing systems
  • Consumer electronics
  • Portable devices
  • Networking hardware
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ALVC7803-25DL is no exception and comes with the assurance of durability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of this IC into your projects smoother and more reliable.

Conclusion

Whether you are designing a sophisticated communication system or a compact consumer electronic device, the SN74ALVC7803-25DL from Texas Instruments offers the performance, efficiency, and reliability that modern technology demands. With its advanced features and versatile applications, this IC stands out as a superior choice for designers and engineers looking to enhance their systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4503 $62.2515
10+ $10.2157 $102.1570
16+ $9.8964 $158.3424
21+ $9.5772 $201.1212
28+ $9.2580 $259.2240
37+ $8.3002 $307.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess