EN
  • EN
  • DE

SN74ACT7803-25DL

Part No SN74ACT7803-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT7803
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253366-SN74ACT7803-25DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7803-25DL CAD Model

Description

The SN74ACT7803-25DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision in digital signal processing. This device is part of the SN74ACT series, which is designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Technology: Advanced CMOS logic.
  • Operating Voltage: 4.5V to 5.5V, making it suitable for 5V systems.
  • Speed: Fast propagation delays and output transition times.
  • Logic Type: Specialty logic circuit, providing specific functionality tailored for complex applications.
  • Package: Comes in a 56-BSSOP (0.295", 7.50mm Width) package.
  • Temperature Range: Operates over the industrial temperature range.

Applications

The SN74ACT7803-25DL is versatile and can be used in a wide array of applications. It is particularly useful in digital systems where speed, power efficiency, and reliability are critical. Typical applications include, but are not limited to, high-speed data acquisition systems, communication interfaces, and complex computing devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT7803-25DL is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Texas Instruments. Customers can trust this product for their critical applications.

Support and Resources

Texas Instruments provides extensive support and resources for the SN74ACT7803-25DL. This includes detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects. Additionally, TI's customer support and community forums are available to answer any technical questions and provide guidance.

You May Also Be Interested in

Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess