EN
  • EN
  • DE

SN74ACT7803-20DL

Part No SN74ACT7803-20DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT7803
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253365-SN74ACT7803-20DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7803-20DL CAD Model

Description

Product Overview: SN74ACT7803-20DL

The SN74ACT7803-20DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to Texas Instruments' SN74 series, known for their reliability and versatility in various electronic applications.

Key Features

  • Logic Type: This product is a logic IC, specifically a register, which is used to store and manipulate digital information in a sequential manner.
  • Number of Bits: The SN74ACT7803-20DL has a 20-bit width, providing ample capacity for various data handling and processing tasks.
  • Supply Voltage: It operates at a nominal supply voltage, making it compatible with standard digital systems and ensuring easy integration into a wide range of applications.
  • Package: The device comes in a DL package, which is known for its compact size and excellent thermal performance, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring reliability and functionality under various environmental conditions.

Applications

The SN74ACT7803-20DL is used in a broad array of applications due to its versatility and performance characteristics. Common applications include:

  • Data storage and retrieval systems
  • Communication interfaces
  • Microprocessor support
  • Industrial control systems
  • Portable electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ACT7803-20DL is no exception and is built to meet strict industry standards. Customers can expect consistent performance and longevity from this component, making it a trustworthy choice for critical and demanding applications.

Support and Resources

For additional information, technical support, and resources, Texas Instruments provides a comprehensive suite of documentation, including datasheets, application notes, and design guides. Customers can access these resources on the Texas Instruments website or by contacting their support team directly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess