EN
  • EN
  • DE

SN74ACT573DWR

Part No SN74ACT573DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1253354-SN74ACT573DWR
Manufacturer Homepage www.ti.com
Family Name SN74ACT573
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT573DWR CAD Model

Description

Product Overview: SN74ACT573DWR from Texas Instruments

The SN74ACT573DWR is a high-performance, octal transparent D-type latch designed by Texas Instruments, renowned for its innovative semiconductor solutions. This integrated circuit is part of the 74ACT series, which is known for its high-speed CMOS logic operating with advanced AC-type circuitry. The device is specifically crafted to address the requirements of high-speed memory buffering and data storage applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch with 3-state outputs.
  • Package: The device comes in a wide-body SOIC package (suffix 'DW'), with 20 pins (referred to as 'DWR' for the tape and reel packaging option).
  • Logic Level: Operates at TTL-compatible input voltage levels, ensuring easy interfacing with traditional TTL logic.
  • Supply Voltage: Designed to operate within a supply voltage range of 4.5 V to 5.5 V, making it suitable for typical 5V logic systems.
  • Output Capability: Capable of driving up to 24 mA at the output, allowing direct driving of a wide range of loads.
  • Performance: Features fast propagation delays and reduced power consumption, enhancing overall system speed and efficiency.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, making it reliable for industrial temperature environments.

Applications

The SN74ACT573DWR is versatile and can be used in various applications, including:

  • Memory data storage and retrieval systems
  • Buffer registers for data management
  • Communication systems
  • Embedded processing
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT573DWR is no exception, as it undergoes rigorous testing and validation to ensure it meets the industry standards for reliability and performance.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes, and is denoted by the 'DWR' suffix at the end of the product code. For detailed ordering and shipping information, please refer to the Texas Instruments website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9423 $51.8265
130+ $0.7732 $100.5160
205+ $0.7490 $153.5450
280+ $0.7249 $202.9720
360+ $0.7007 $252.2520
480+ $0.6282 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess