The SN74LVCH32373ANMJR is a high-performance, 32-bit transparent D-type latch with 3-state outputs from Texas Instruments. This integrated circuit is part of the LVCH series, designed to provide optimal solutions for memory and data buffering in a wide array of digital applications. It is especially suitable for systems that require high-speed and low-power operation.
Key Features
- Bus Hold: The device features a bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors.
- 3-State Outputs: The 3-state outputs can drive bus lines or buffer memory address registers, contributing to the versatility of the chip in complex digital systems.
- Edge-Triggered Latches: With edge-triggered latches, this IC ensures reliable operation by capturing data on the rising edge of the clock signal.
- Low Voltage Operation: The SN74LVCH32373ANMJR operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and helping to reduce overall power consumption.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring stability and reliability across different environmental conditions.
Applications
This latch is ideal for a broad spectrum of applications, including:
- Memory storage and retrieval systems
- Data communication and networking equipment
- Computers and computer peripherals
- Industrial control systems
- Signal processing units
Technical Specifications
| Parameter |
Value |
| Logic Type |
Transparent D-type Latch |
| Number of Bits |
32 |
| Output Type |
3-State |
| Voltage - Supply |
2.7V to 3.6V |
| Operating Temperature |
-40°C to 85°C |
The SN74LVCH32373ANMJR is a testament to Texas Instruments' commitment to providing advanced technology that meets the rigorous demands of modern electronic systems. Its robust feature set ensures that it can be integrated into a variety of high-performance applications with reliability and efficiency.