EN
  • EN
  • DE

6450230-1

Part No 6450230-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER MULTI-BEAM 35POS PCB / 35 Connector Header, Male Pins and Blades Through Hole, Right Angle Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM XL
Package Bulk
Connector Type Header, Male Pins and Blades
Connector Style Multi-Beam
Number of Positions 35
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 11 Power
Features Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Base Product Number 6450230
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 6450230-1-ND,A114244,-6450230-1-SI
Standard Package 88
Win Source Part Number 1036039-6450230-1
Ultra Librarian 3D Model Ultra Librarian 6450230-1 CAD Model

Description

The 1036039-6450230-1 is a 35-position header connector from TE Connectivity AMP Connectors.

  • Category: Backplane Connectors - Specialized
  • Package: Bulk
  • Standard Package: 88 units
  • ECCN: EAR99
  • Applications: Multi-Beam XL
  • Features: Mating guide
  • Contact Type: Male Pins and Blades
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Mounting: Through-Hole, Right-Angle
  • Pitch: 0.100" (2.54mm)
  • Temperature Range: -20°C ~ 105°C
  • Contact Layout: 24 Signal, 11 Power

You May Also Be Interested in

Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $2.0385
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess