The SN74ACT573DW from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to be used in applications requiring the temporary storage of information. It allows for the transmission of data from the input to the output, controlled by the latch-enable (LE) and output-enable (OE) inputs.
Key Features:
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- IC Package Type: SOIC, 20 Pin
- Propagation Delay Time: 8ns at 5V
- Operating Temperature: -40°C to +85°C
- Logic Family / Base Number: 74ACT573
Product Description:
The SN74ACT573DW is part of the 74ACT family, which is characterized by its high speed and compatibility with TTL-level inputs. This device comes in a 20-pin SOIC package, making it a compact solution for a wide range of digital applications. The octal transparent latch function of the SN74ACT573DW allows it to latch eight bits of data when the latch-enable (LE) input is high. The data is held stable when LE is taken low. Data can be accessed or outputted when the output-enable (OE) input is low, presenting the stored data in a non-inverting fashion on the outputs. When OE is high, the outputs are in a high-impedance state, which allows for bus-oriented applications.
Applications:
- Temporary data storage
- Data transceivers
- Communications systems
- Microprocessor bus interfaces
- Computer memory systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The SN74ACT573DW is no exception, meeting strict industry standards for performance and durability. It is designed to withstand the demanding conditions of industrial and commercial applications, ensuring a reliable solution for your data storage and transfer needs.