EN
  • EN
  • DE

SN74ACT3641-30PCB

Part No SN74ACT3641-30PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 120HLQFP / Synchronous FIFO 36K (1K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (1K x 36)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ACT3641
Other Names -296-4412,-SN74ACT3641-30PCBR,296-4412R,2156-SN74ACT3641-30PCB-TI,296-4412,-296-4412,TEXTISSN74ACT3641-30PCB
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258873-SN74ACT3641-30PCB
Ultra Librarian 3D Model Ultra Librarian SN74ACT3641-30PCB CAD Model

Description

The SN74ACT3641-30PCB is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the SN74ACT series, known for its advanced CMOS logic technology, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Speed: The SN74ACT3641-30PCB boasts a maximum clock frequency of 30 MHz, enabling quick data transfer and processing, making it ideal for high-speed computing and telecommunication systems.
  • Logic Type: This product is a 64-bit buffer/line driver, which provides high drive outputs suitable for bus-oriented applications.
  • Output Type: It features 3-state outputs, which include a high-impedance state, enhancing the circuit's versatility by allowing multiple outputs to connect to a common bus without interference.
  • Supply Voltage: Operating at a nominal supply voltage of 5V, the SN74ACT3641-30PCB is compatible with TTL levels, providing ease of integration into existing systems.
  • Package: Encased in a 96-pin plastic leaded chip carrier (PLCC), it offers a compact footprint and robust physical protection for the internal circuitry.
  • Operating Temperature: This device is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The SN74ACT3641-30PCB is suitable for multiple applications that require high-speed data processing and buffering. It is commonly used in:

  • High-speed data acquisition systems
  • Communication interfaces such as Ethernet, USB, and FireWire
  • Server and networking equipment
  • Digital signal processing (DSP)
  • Computer motherboards and memory modules

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, known for its commitment to quality and reliability. The SN74ACT3641-30PCB is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Customers can trust in the consistent performance and longevity of this product.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess