EN
  • EN
  • DE

SN74ALVC7805-25DLR

Part No SN74ALVC7805-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 256X18 56-SSOP / Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names 2156-SN74ALVC7805-25DLR-TITR,TEXTISSN74ALVC7805-25DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258842-SN74ALVC7805-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7805-25DLR CAD Model

Description

Overview of SN74ALVC7805-25DLR

The SN74ALVC7805-25DLR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This IC is designed to cater to the needs of high-performance computing and communication systems where space and power efficiency are critical.

Key Features

  • Technology: The SN74ALVC7805-25DLR is built with advanced low-voltage CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Logic Type: This product is a logic IC that operates as a universal bus driver, providing a versatile solution for various digital interfacing requirements.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V, making it compatible with low-voltage applications and helping to reduce overall system power requirements.
  • Package: The device comes in a 56-BSSOP (0.295", 7.50mm Width) package, which is compact and suitable for space-constrained applications.
  • Operating Temperature: It is designed to function reliably over an industrial temperature range of -40°C to 85°C, ensuring performance in a variety of environments.
  • Speed: The SN74ALVC7805-25DLR boasts a fast propagation delay, which is critical for high-speed data transmission and processing tasks.

Applications

The versatility of the SN74ALVC7805-25DLR makes it an ideal choice for a wide range of applications, including:

  • High-speed data transfer interfaces
  • Server and networking equipment
  • Telecommunications infrastructure
  • Signal processing units
  • Data storage and retrieval systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVC7805-25DLR is no exception. It is manufactured under strict quality control standards and is subjected to rigorous testing to ensure high reliability and performance consistency. This makes the SN74ALVC7805-25DLR a dependable choice for critical systems where failure is not an option.

In summary, the SN74ALVC7805-25DLR from Texas Instruments is a high-performance, low-voltage universal bus driver that offers a compact package, robust temperature range, and efficient operation, making it suitable for a variety of demanding digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess