EN
  • EN
  • DE

SN74ACT32PWLE

Part No SN74ACT32PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253334-SN74ACT32PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT32PWLE CAD Model

Description

The SN74ACT32PWLE from Texas Instruments is a high-performance, quad 2-input positive-OR gate integrated circuit, designed to operate with exceptional speed and reliability. This device is part of the ACT family, which is renowned for its advanced CMOS logic technology that offers a balanced trade-off between speed and low power consumption.

Key Features:

  • Logic Type: The SN74ACT32PWLE is a logic gate IC that implements the OR function. It contains four independent 2-input OR gates in one package, providing an efficient solution for various logic operations within digital circuits.
  • Operating Voltage: This versatile device is designed to operate over a wide range of supply voltages, from 4.5V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Speed: It boasts a fast propagation delay, ensuring high-speed operation which is crucial for modern digital systems that require quick response times.
  • Output Drive Capability: The SN74ACT32PWLE can drive up to 24mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) with the designation 'PWLE', offering a compact footprint that is ideal for space-constrained applications.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, which ensures reliable performance across a wide range of environmental conditions.
  • RoHS Compliant: Texas Instruments is committed to environmental sustainability, and the SN74ACT32PWLE complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications:

The SN74ACT32PWLE is a versatile component that can be used in a variety of digital applications. Its high-speed OR gate functionality makes it ideal for use in data processing, arithmetic operations, signal gating, and hardware logic design. It is also commonly employed in control systems, communication devices, and any other systems that require reliable logic operations.

Conclusion:

With its combination of speed, power efficiency, and compact packaging, the SN74ACT32PWLE from Texas Instruments is an excellent choice for designers and engineers looking to implement OR gate logic in their digital projects. Its robust performance and compliance with industry standards ensure it can meet the rigors of modern electronic demands.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess