EN
  • EN
  • DE

7-6609928-7

Part No 7-6609928-7
Manufacturer TE Connectivity
Catalog AC Power Connectors
Description PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current Rating - Appliance Inlet 3A
Voltage Rating - Appliance Inlet 120VAC
Number of Positions 3
Filter Type Filtered (EMI, RFI) - Commercial
Current Rating - Filter 3A
Switch Features Switch On-Off
Accomodates a Fuse Yes (Fuse Not Included)
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.187" (4.7mm)
Features Shielded, Voltage Selector
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Approval Agency CSA, UL, VDE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1535489-7-6609928-7
Ultra Librarian 3D Model Ultra Librarian 7-6609928-7 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Lowest to $43.3559
Phoenix Contact
EV-T2SC-EM-WL
Need more? Email Us
EPCOS (TDK)
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Hirose Electric Co Ltd
AC RCPT RP34
Need more? Email Us
TE Connectivity
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Bulgin
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess