EN
  • EN
  • DE

SN74ACT244MDWREP

Part No SN74ACT244MDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22256-2-NDR,-296-22256-1-NDR,296-SN74ACT244MDWREPTR,2156-SN74ACT244MDWREP,296-SN74ACT244MDWREPDKR,-296-22256-1,-V62/04620-01XE-NDR,296-22256-6-NDR,296-22256-1-ND,-SN74ACT244MDWREP-NDR,296-22256-6,296-22256-1-NDR,296-SN74ACT244MDWREPCT,296-22256-2-ND,296-22256-1,296-22256-2,-V62/04620-01XE,V62/04620-01XE,TEXTISSN74ACT244MDWREP,-296-22256-1-ND,296-22256-6-ND
Standard Package 2,000
Win Source Part Number 1042598-SN74ACT244MDWREP
Ultra Librarian 3D Model Ultra Librarian SN74ACT244MDWREP CAD Model

Description

SN74ACT244MDWREP - Enhanced Product Octal Buffer/Driver from Texas Instruments

The SN74ACT244MDWREP from Texas Instruments is an enhanced product octal buffer and line driver designed to provide high-speed drive with low power consumption for storage and data transfer applications. This device is particularly well-suited for use in systems that require a high degree of reliability and performance, such as industrial controls, military, and aerospace applications.

Key Features:

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Enhanced Product: Supports Defense, Aerospace, and Medical Applications
  • Qualification Standard: Military (MIL-PRF-38535); QML (Qualified Manufacturers List)

Product Description:

The SN74ACT244MDWREP is a robust octal buffer and line driver that features eight non-inverting buffers with 3-state outputs. Each buffer has a corresponding output enable pin, which can be utilized to place the output in a high-impedance state, thus allowing for bidirectional data flow or connection to a bus-organized system.

With its wide supply voltage range of 4.5V to 5.5V, the SN74ACT244MDWREP is versatile for interfacing with various logic families. The device operates over an extended temperature range of -55°C to 125°C, ensuring reliable performance in extreme environments.

As an enhanced product, the SN74ACT244MDWREP meets stringent quality standards and is qualified for military and aerospace applications according to MIL-PRF-38535 and is listed on the QML. This makes it an ideal choice for critical systems where failure is not an option.

Additionally, the device comes in a surface-mount, SOIC-20 package, which is suitable for space-constrained applications while providing a reliable connection to the printed circuit board.

With its combination of high-reliability, low power consumption, and versatile performance characteristics, the SN74ACT244MDWREP is a valuable component for designers seeking to create robust and dependable systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess