EN
  • EN
  • DE

TL083CNS

Part No TL083CNS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217599-TL083CNS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL083CNS CAD Model

Description

Product Overview: Texas Instruments TL083CNS

The TL083CNS is a high-performance JFET-input operational amplifier from the renowned semiconductor manufacturer Texas Instruments. This device offers a unique blend of features that make it suitable for a wide array of applications, including audio, telecommunications, and instrumentation systems.

Key Features

  • Low Input Bias and Offset Currents: The JFET input stage ensures low input bias and offset currents, which is critical for high-impedance sensor amplification and precise measurement applications.
  • High Slew Rate: With a high slew rate, the TL083CNS can handle rapid changes in input signals, making it ideal for video processing, data acquisition, and other dynamic systems.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to faithfully amplify a broad range of frequencies without significant attenuation, ensuring high-fidelity signal reproduction.
  • Low Harmonic Distortion: It is designed to have low harmonic distortion, which is crucial for audio amplification and other applications where signal integrity is paramount.
  • High Input Impedance: The high input impedance minimizes loading on the preceding stage, which can be beneficial in buffer and preamp circuits.

Applications

The TL083CNS is versatile and can be used in various applications such as:

  • Audio pre-amplifiers and mixers
  • Active filters and equalizers
  • Analog signal processing
  • Function generators
  • Instrumentation amplifiers
  • Telecommunications systems

Package and Quality

The TL083CNS comes in a standard NS package, which is a dual-in-line package (DIP) that is easy to handle and integrate into printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the TL083CNS is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance for critical applications.

Conclusion

In summary, the TL083CNS operational amplifier by Texas Instruments is a top-choice component for designers who require a balance of speed, precision, and reliability. Its JFET input, high slew rate, and wide bandwidth make it an excellent choice for both professional and hobbyist projects that demand high-quality signal amplification.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess