EN
  • EN
  • DE

SN74ACT2235-30PM

Part No SN74ACT2235-30PM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 x 9 x 2 Asynchronous Bidirectional FIFO Memory 64-LQFP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094819-SN74ACT2235-30PM
Categories Logic - FIFOs Memory
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT2235-30PM CAD Model

Description

SN74ACT2235-30PM: High-Speed Octal Transceiver

SN74ACT2235-30PM Product Image

The SN74ACT2235-30PM from Texas Instruments is a high-performance, octal bi-directional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the SN74ACT series, which is known for its high drive and fast speeds, making it suitable for a wide variety of applications ranging from telecommunications to high-speed computing systems.

The SN74ACT2235-30PM operates with a 3.0V to 5.5V supply voltage, providing a robust interface between two buses with different voltage domains. It features eight D-type flip-flops and control circuitry that allow each half of the bidirectional transceiver to be operated independently. The device allows data flow from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input.

With a typical propagation delay of only 4.5 ns and a maximum of 30 ns, the SN74ACT2235-30PM ensures high-speed data transfer. Additionally, the device is equipped with output-enable (OE) inputs that can disable the device so that the buses are effectively isolated.

The SN74ACT2235-30PM is available in a 20-pin PowerPAD™ package, which is designed to enhance thermal dissipation, thus ensuring reliable operation even under high switching frequencies or heavy load conditions. This package is ideal for surface mounting and offers a compact footprint for space-constrained applications.

For design flexibility, the SN74ACT2235-30PM includes bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, saving board space and reducing component count. This feature also helps to prevent floating inputs and ensures a stable system operation.

In summary, the SN74ACT2235-30PM is a versatile, high-speed octal transceiver that provides reliable bidirectional communication between buses, efficient power usage, and a design that is both space-saving and conducive to low-power operation. It is a testament to Texas Instruments' commitment to providing advanced solutions for complex digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess