EN
  • EN
  • DE

MAX9718DETB+T

Part No MAX9718DETB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W AB 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 074193-MAX9718DETB+T
Ultra Librarian 3D Model Ultra Librarian MAX9718DETB+T CAD Model

Description

Maxim Integrated's MAX9718DETB+T Audio Amplifier

The MAX9718DETB+T from Maxim Integrated is a high-performance, mono, 1.4W audio power amplifier, designed to deliver premium sound quality in a compact and efficient package. This device is part of Maxim's extensive range of audio solutions, catering to the needs of portable and space-constrained applications without compromising on audio fidelity.

With its tiny 3mm x 3mm, 16-bump WLP (Wafer-Level Package) and TDFN (Thin Dual Flat No-Lead) options, the MAX9718DETB+T offers a space-saving solution, making it an ideal choice for mobile phones, PDAs, laptops, and other portable devices where board space is at a premium. The amplifier operates over a wide 2.7V to 5.5V supply voltage range, allowing for flexible integration into various system designs.

Key Features:

  • High Output Power: Delivers 1.4W of continuous output power into an 8Ω load, with less than 1% THD+N, ensuring clear and powerful audio reproduction.
  • Low Quiescent Current: The quiescent current is minimized to extend battery life in portable applications, making it an energy-efficient choice for designers.
  • Comprehensive Protection: The device includes built-in thermal overload protection, output short-circuit protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Low Distortion: The amplifier boasts low 0.02% THD+N at 1kHz, which allows for high-quality audio output with minimal signal distortion.
  • Flexible Gain Configuration: The gain of the MAX9718DETB+T is externally configurable, giving designers the freedom to optimize the audio performance for their specific application.
  • Click-and-Pop Suppression: It features click-and-pop suppression that minimizes noise which can occur during turn-on and turn-off transitions.

The MAX9718DETB+T is also designed with a differential input architecture that reduces common-mode noise and improves sound quality. This makes it particularly well-suited for environments with significant electrical interference, such as mobile phones and other wireless devices.

In summary, the MAX9718DETB+T from Maxim Integrated is a versatile and powerful audio amplifier that provides superior sound quality in a miniature package, complete with robust protection features and energy efficiency, making it an excellent choice for any portable audio amplification application.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess