EN
  • EN
  • DE
  • IT

SN74ACT16245QDLRER

Part No SN74ACT16245QDLRER
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756730-SN74ACT16245QDLRER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT16245QDLRER CAD Model

Description

The SN74ACT16245QDLRER is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74ACT series, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption.

Key Features:

  • Logic Type: 16-Bit Bidirectional Transceiver with 3-State Outputs
  • Voltage Range: Operates at 5V VCC with ±24-mA Output Drive at 5 V
  • Compatibility: Input and Output Levels are Compatible with LVTTL and LVCMOS Technologies
  • Speed: Fast Propagation Delays with 8-ns Max TPD at 5 V
  • Temperature Range: Suitable for Industrial Applications with a Temperature Range of -40°C to 85°C
  • Packaging: Supplied in a Thin Shrink Small-Outline Package (TSSOP) for Space-Saving Considerations

The SN74ACT16245QDLRER transceiver allows bidirectional communication between two buses with speed and efficiency. Each byte has separate control inputs which can be used to put the outputs into a high-impedance state, thus allowing for multiple devices to share a common bus line.

Applications:

This versatile transceiver is useful in a wide range of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication and Telecommunication Systems
  • Memory Interface Applications
  • Networking Hardware such as Routers and Switches

Its robust design and compatibility with various logic levels make it an essential component for interfacing digital systems that operate at different voltage levels. The SN74ACT16245QDLRER is designed for asynchronous communication between data buses, ensuring reliable data transfer while maintaining signal integrity.

With its high-speed operation, low power consumption, and the ability to interface with multiple logic families, the SN74ACT16245QDLRER is an ideal choice for designers looking to create efficient, high-performance digital systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess