EN
  • EN
  • DE

SN54ALS273J

Part No SN54ALS273J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS273
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669672-SN54ALS273J
Ultra Librarian 3D Model Ultra Librarian SN54ALS273J CAD Model

Description

Product Overview: SN54ALS273J by Texas Instruments

The SN54ALS273J is a high-quality integrated circuit produced by Texas Instruments, renowned for their commitment to innovation and reliability in the semiconductor industry. This particular device is part of the advanced low-power Schottky (ALS) family, offering superior speed and performance characteristics compared to standard logic families.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Package: The SN54ALS273J is housed in a sturdy J-lead ceramic package, ensuring robustness and durability for various applications.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for military or industrial applications that require high reliability under extreme conditions.
  • Logic Family: ALS
  • Supply Voltage: Typically 5V, which is common for logic devices, allowing for easy integration into a variety of digital systems.
  • Output Current: The device can source and sink currents, offering flexibility in interfacing with other components of a digital system.

Performance Attributes

The SN54ALS273J flip-flops are designed to be triggered by a high-to-low transition of the clock input, while a low level at the clear input resets the outputs to a low level. These performance attributes allow for precise control in timing-sensitive applications. The device also features a buffered clock and a buffered clear input to minimize the effects of input-line capacitance, thus enhancing signal integrity and reducing noise susceptibility.

Applications

With its robust design and reliable performance, the SN54ALS273J is an excellent choice for a wide range of applications. It is commonly used in data storage, retrieval systems, and is suitable for implementing buffer registers, shift registers, and pattern generators. Its high-speed and low-power consumption make it an ideal component for use in high-performance computing systems, communication infrastructure, and sophisticated instrumentation.

Conclusion

Overall, the SN54ALS273J from Texas Instruments is a testament to their dedication to providing high-quality components that meet the demanding needs of modern electronic systems. Its combination of speed, power efficiency, and robust package makes it a reliable and versatile choice for designers and engineers looking to build or maintain state-of-the-art digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess