The SN74AC244DW is a high-quality, advanced octal buffer and line driver from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Outputs: 3-state outputs that can handle up to 15 LSTTL loads
- Features: ability to drive bus lines without the need for interface or pull-up components
- Output Enables: designed with two output enables, each controlling four of the octal buffers
- Voltage Range: operates @ a voltage range of 2V to 6V
- Operating Temperature: characterized for operation from -40°C to 85°C
- Package: surface-mount SOIC package
- Quality: designed with the highest standards of quality and reliability
- Power Consumption: minimizing power consumption
- Compliance: RoHS compliant