EN
  • EN
  • DE

PED171596ARSLR

Part No PED171596ARSLR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 96-LED Matrix Backlight Driver for RGB and White LEDs 48-VQFN -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 1171254-PED171596ARSLR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PED171596ARSLR CAD Model

Description

The Texas Instruments PED171596ARSLR is a cutting-edge semiconductor device designed to cater to the demanding requirements of modern electronic systems. This high-performance product is a testament to Texas Instruments' commitment to providing innovative solutions that combine efficiency, reliability, and functionality.

Key Features

  • Advanced Technology: The PED171596ARSLR incorporates the latest advancements in semiconductor design, ensuring superior performance and energy efficiency.
  • High-Speed Operation: Engineered for rapid data processing, this device is ideal for applications requiring quick response times and high-bandwidth data handling.
  • Low Power Consumption: Despite its powerful capabilities, the PED171596ARSLR maintains low power consumption, making it suitable for energy-sensitive applications.
  • Durable Design: Built to withstand harsh conditions, this product offers a robust construction that ensures long-term reliability and stability.
  • Compact Form Factor: The sleek and compact design of the PED171596ARSLR allows for seamless integration into a variety of electronic systems without occupying excessive space.

Applications

The PED171596ARSLR is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • High-speed computing systems
  • Advanced communication infrastructure
  • Industrial automation and control systems
  • Medical equipment requiring precise and reliable operation
  • Portable electronics where power efficiency is crucial

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. The datasheet provides comprehensive information regarding electrical characteristics, pin configurations, timing diagrams, and application notes that are essential for the successful integration of the PED171596ARSLR into their projects.

Quality and Support

Customers choosing the Texas Instruments PED171596ARSLR can rest assured they are getting a product that meets the highest quality standards. Texas Instruments offers extensive technical support and resources to assist with any design challenges or questions that may arise during the development process.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,952 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess