Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253235-SN74AC14
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74AC14 CAD Model

Description

The SN74AC14 device from Texas Instruments is a high-performance, hex inverter integrated circuit with Schmitt-trigger inputs. Designed for use in a wide range of digital applications, this IC features six independent inverters, each with a unique hysteresis characteristic that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.

Key Features

  • Advanced Circuit Design: Utilizing the advanced CMOS technology, the SN74AC14 provides improved speed and output drive performance while maintaining low power consumption.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs offer a high noise threshold, making the device ideal for applications that require a clean output signal in the presence of noisy inputs.
  • Wide Operating Voltage: The device supports a wide range of supply voltages from 2V to 6V, allowing for flexible integration into various system designs.
  • High-Current Outputs: The SN74AC14 can drive up to 24mA at the output, suitable for driving multiple loads or interfacing with other logic families.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the SN74AC14 makes it an excellent choice for a broad array of applications, including:

  • Wave shaping and signal processing
  • Glitch-free clock generation
  • Logic level conversion
  • Line drivers
  • Switch debouncing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74AC14 is no exception. It is designed and manufactured to meet the highest industry standards for performance and reliability, ensuring it meets the needs of the most demanding applications.

Whether you're designing a new system or upgrading an existing one, the SN74AC14 hex Schmitt-trigger inverter from Texas Instruments is a reliable and versatile component that delivers consistent performance and robustness.

You May Also Be Interested in

Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention