The SN74ABTH32318PN is a state-of-the-art, high-speed, 18-bit universal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which delivers high performance with low power consumption.
Key Features
- Technology: Advanced BiCMOS technology (ABT)
- Bus Interface: 18-bit universal bus transceiver
- Logic Level: 3.3V or 5V operation
- Data Flow: Bidirectional data flow with non-inverting logic
- Speed: High-speed data transfer capability
- Control Pins: Output-enable (OE) and direction (DIR) pins for controlled data transfer
- Package: 56-Pin Plastic Thin Shrink Small-Outline Package (TSSOP)
Product Applications
The SN74ABTH32318PN is ideal for a variety of applications that require high-speed data transfer and interfacing between different voltage logic levels. It is commonly used in:
- Telecommunications equipment
- Servers and networking hardware
- High-performance computing systems
- Data storage devices
- Industrial control systems
Performance and Quality
With Texas Instruments' commitment to quality and performance, the SN74ABTH32318PN is designed to meet the rigorous demands of modern electronic systems. The device features low propagation delay and setup times, which are crucial for high-speed operation. Additionally, the ABT technology ensures minimal power consumption without compromising on speed, making it an efficient choice for power-sensitive applications.
Easy Integration
The SN74ABTH32318PN is designed for easy integration into a variety of system architectures. Its TSSOP packaging allows for a compact footprint on printed circuit boards, saving valuable space in dense designs. The transceiver's universal bus interface ensures compatibility with a wide range of data bus standards, simplifying design considerations and reducing time to market for new products.