EN
  • EN
  • DE

SN74ALVCH16501DGGR

Part No SN74ALVCH16501DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 006639-SN74ALVCH16501DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16501DGGR CAD Model

Description

The SN74ALVCH16501DGGR is a high-performance product from the renowned manufacturer, Texas Instruments.

  • Type: 18-bit universal bus transceiver with D-type flip-flops
  • Voltage Range: 2.3 V to 3.6 V
  • Maximum Clock Frequency: 210 MHz
  • Maximum Propagation Delay Time: 4.5 ns
  • Outputs: 3-state outputs
  • Latch-up Performance: Exceeds 250 mA per JESD 17
  • I/O Capacitance: 10 pF
  • Power Consumption: 10 uA
  • Package: TSSOP with 56 pins
  • Compliance: RoHS compliant

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7838 $50.9470
160+ $0.6432 $102.9120
245+ $0.6231 $152.6595
335+ $0.6030 $202.0050
430+ $0.5829 $250.6470
575+ $0.5226 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess