EN
  • EN
  • DE

74ALVCH16270DLG4

Part No 74ALVCH16270DLG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130946-74ALVCH16270DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16270DLG4 CAD Model

Description

Product Overview: 74ALVCH16270DLG4

The 74ALVCH16270DLG4 is a high-performance, 12-bit to 24-bit universal bus driver designed by Texas Instruments, which is renowned for its innovative semiconductor products. This integrated circuit (IC) belongs to the advanced low-voltage CMOS (ALVC) family and is specifically engineered to address the needs of high-speed, low-power consumption, and low-noise environments.

The device is equipped with two separate configurable width bus interfaces, allowing for versatility in application. It can be used as either a 12-bit bus driver or a 24-bit bus driver, depending on the system requirements. This feature makes the 74ALVCH16270DLG4 an ideal choice for a wide range of applications, including computing, networking, and telecommunications, where flexible bus matching and bus isolation are critical.

With a 1.65V to 3.6V operating voltage range, the 74ALVCH16270DLG4 supports mixed-voltage operation, enabling it to interface with both 3.3V and 2.5V logic levels seamlessly. This level of compatibility is essential for modern electronic systems that require integration of components operating at different voltage levels.

The IC features a bus-hold data retention function on its inputs, which eliminates the need for external pull-up or pull-down resistors and saves board space and cost. This function ensures that the last known state of the input is held when no driving signal is present, providing stability and reliability to the system.

Additionally, the 74ALVCH16270DLG4 offers a low static power consumption, with ICC reduced by 50%. The device also includes a power-down feature that significantly reduces power consumption when the enable (OE) input is high. This power efficiency is crucial for battery-operated devices and power-sensitive applications.

The device is packaged in a TSSOP (Thin Shrink Small Outline Package) form factor, which provides a compact footprint while still offering excellent thermal performance and signal integrity. The combination of its features and packaging makes the 74ALVCH16270DLG4 a reliable and efficient solution for high-speed digital interfacing needs.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess