EN
  • EN
  • DE

SN74ABTH245DBR

Part No SN74ABTH245DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABTH245
Other Names SN74ABTH245DBRE4,SN74ABTH245DBRE4,SN74ABTH245DBRG4,2156-SN74ABTH245DBR,-SN74ABTH245DBRE4R,296-4138-1R,SN74ABTH245DBRG4,TEXTISSN74ABTH245DBR,-SN74ABTH245DBRR,-SN74ABTH245DBRE4,296-4138-2R,-SN74ABTH245DBRG4,-296-4138-1,296-4138-2,296-4138-1,-296-4138-1,296-4138-6,-SN74ABTH245DBRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260054-SN74ABTH245DBR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH245DBR CAD Model

Description

Product Overview: SN74ABTH245DBR from Texas Instruments

The SN74ABTH245DBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the ABT family and is a BiCMOS octal bus transceiver with 3-state outputs, designed to be used in high-speed memory receiving and transmitting data to and from system buses.

Key Features

  • BiCMOS Technology: The SN74ABTH245DBR is built using advanced BiCMOS technology, which allows for the high-speed operation while maintaining low power dissipation.
  • Octal Bus Transceiver: It features eight bidirectional data lines, enabling efficient data flow in both directions between the bus and the connected peripherals.
  • 3-State Outputs: Each data line has a 3-state output that can be set to high, low, or high impedance, which is crucial for preventing bus contention and allowing multiple devices to share the same bus.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range, typically from 4.5V to 5.5V, making it versatile for various system designs.
  • High Drive: The SN74ABTH245DBR can drive up to -32 mA in the low state and 64 mA in the high state, ensuring strong signal integrity for connected devices.

Applications

The SN74ABTH245DBR is ideal for a range of applications, particularly where high-speed bidirectional communication is necessary. It is commonly used in:

  • Memory Interface Circuits
  • Data Communication Systems
  • Microprocessor or Microcontroller-based Systems
  • Networking Equipment
  • Peripheral Drivers

Quality and Reliability

As with all Texas Instruments products, the SN74ABTH245DBR is designed with a focus on quality and reliability. It is available in a DB (SSOP – Shrink Small-Outline Package) type package, which is known for its small footprint and high reliability. The product is RoHS compliant and designed to meet or exceed industry standards for performance and durability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess