EN
  • EN
  • DE

SN74ABT8952DWR

Part No SN74ABT8952DWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28SOIC / Scan Test Device with Registered Bus Transceiver IC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8952
Other Names SN74ABT8952DWRG4,SN74ABT8952DWRE4,296-29238-6,SN74ABT8952DWRE4,296-29238-2,296-29238-1,-SN74ABT8952DWRR,2156-SN74ABT8952DWR,-SN74ABT8952DWRE4,-SN74ABT8952DWRG4,SN74ABT8952DWR,-296-29238-1,TEXTISSN74ABT8952DWR,SN74ABT8952DWRG4,2156-SN74ABT8952DWR-TITR,-SN74ABT8952DWRE4R,-SN74ABT8952DWRG4R,-296-29238-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256291-SN74ABT8952DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8952DWR CAD Model

Description

The SN74ABT8952DWR from Texas Instruments is a high-performance, integrated circuit designed to fulfill a variety of digital logic needs. This device is a part of the ABT family, which is known for its advanced biCMOS technology offering both high-speed operation and reduced power consumption.

Key Features

  • Technology: Advanced BiCMOS technology ensures a perfect balance between high-speed performance and low power dissipation.
  • Logic Type: The device features a 10-bit bus-interface register designed to support the high-speed data transfer and storage required in modern digital systems.
  • Package: Housed in a wide-body SOIC package, the SN74ABT8952DWR is designed for surface-mount technology, making it suitable for compact PCB layouts.
  • Operating Temperature: This component is designed to operate reliably over an industrial temperature range, ensuring performance in diverse environments.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, compatible with TTL logic levels, making it easy to integrate with existing digital systems.
  • Logic Family: As part of the ABT family, this device is optimized for 5V systems and is particularly suitable for interfacing with TTL logic levels.

Applications

With its robust feature set, the SN74ABT8952DWR is well-suited for a wide range of applications. These include:

  • Data communication and networking equipment
  • High-speed data acquisition systems
  • Computer peripherals and memory interfacing
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT8952DWR is no exception, as it is manufactured under strict quality control standards, ensuring that it meets the high expectations of electronic component users. Whether you're designing for mission-critical applications or consumer electronics, you can depend on this Texas Instruments product to deliver consistent performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess