EN
  • EN
  • DE

VSP01M01ZWD

Part No VSP01M01ZWD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 10BIT 100BGA / 2 Channel AFE 10 Bit 139 mW 100-BGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Number of Bits 10
Number of Channels 2
Power (Watts) 139 mW
Voltage - Supply, Analog 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-BGA (7x7)
Base Product Number VSP01M01
Standard Package 360 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938876-VSP01M01ZWD
Ultra Librarian 3D Model Ultra Librarian VSP01M01ZWD CAD Model

Description

The VSP01M01ZWD is a cutting-edge, high-performance product from Texas Instruments, designed to cater to a wide array of applications in the field of digital imaging and signal processing. This innovative component is engineered to provide robust solutions for complex systems requiring precise and reliable data conversion and image acquisition.

Key Features

  • High Resolution: The VSP01M01ZWD boasts an impressive high-resolution data conversion capability, making it ideal for applications that demand detailed image capture and processing.
  • Advanced Signal Processing: Equipped with state-of-the-art signal processing technology, this product ensures that signals are accurately and efficiently converted, providing clear and crisp outputs.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSP01M01ZWD operates with minimal power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Durability: Texas Instruments is known for its high-quality manufacturing standards, and the VSP01M01ZWD is no exception. It is built to withstand the rigors of demanding operational environments.
  • Easy Integration: This component is designed for easy integration into existing systems, ensuring compatibility and a smooth transition during the upgrade or development process.

Applications

The versatility of the VSP01M01ZWD allows it to be utilized across various industries and applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-definition Video Recording Devices
  • Scientific Research Instruments
  • Automotive Vision Systems

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to refer to the official Texas Instruments datasheet for the VSP01M01ZWD. This document provides comprehensive information on electrical characteristics, pin configurations, timing requirements, and more, to ensure proper usage and integration into your projects.

Conclusion

The VSP01M01ZWD from Texas Instruments represents a blend of performance, efficiency, and reliability. Whether you are looking to enhance an existing system or develop a new project, this product stands out as an excellent choice for your digital imaging and signal processing needs.

You May Also Be Interested in

Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess