EN
  • EN
  • DE

ADS1194CZXGR

Part No ADS1194CZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 16BIT 64NFBGA / 4 Channel AFE 16 Bit 5.7 mW 64-NFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 16
Number of Channels 4
Power (Watts) 5.7 mW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.65V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Base Product Number ADS1194
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910820-ADS1194CZXGR
Ultra Librarian 3D Model Ultra Librarian ADS1194CZXGR CAD Model

Description

The ADS1194CZXGR is a high-performance, 4-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, specifically designed for medical applications such as electroencephalograms (EEGs) and electrocardiograms (ECGs). This integrated circuit offers a compact, low-power solution that is ideal for portable and battery-powered devices where efficiency and accuracy are crucial.

Key Features

  • Simultaneous Sampling: With four channels of data acquisition, the ADS1194CZXGR can simultaneously sample signals, ensuring accurate timing and correlation between the channels, which is essential for multi-lead medical monitoring systems.
  • Data Rate Flexibility: The device supports data rates from 250 SPS (samples per second) to 16 kSPS, allowing users to optimize the trade-off between noise performance and data throughput according to their specific application needs.
  • Integrated Features: It includes an internal oscillator, a reference, and a lead-off detection function, reducing the need for external components and simplifying the overall system design.
  • Low-Power Operation: The ADS1194CZXGR is designed for power efficiency, with a normal operating current of just 1.8 mA per channel – an essential attribute for battery-operated devices.
  • Flexible Interface: The device features a SPI-compatible serial interface, making it easy to connect to a wide range of microprocessors and microcontrollers.

Applications

The ADS1194CZXGR is primarily used in medical diagnostic equipment, but its precision and efficiency also make it suitable for other signal acquisition applications that require multiple channels and high-resolution ADCs. Its robust design and integrated features make it a reliable choice for:

  • Electrocardiography (ECG) Systems
  • Electroencephalography (EEG) Systems
  • Biopotential Signal Acquisition
  • Portable and Wearable Health Devices

Package and Quality

The ADS1194CZXGR is available in a compact, surface-mount QFN-64 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of medical applications, with reliability and performance that designers can trust.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8784 $53.2704
14+ $7.2849 $101.9886
22+ $7.0572 $155.2584
30+ $6.8296 $204.8880
38+ $6.6019 $250.8722
51+ $5.9190 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess