The SN74ABT841ANSR is a high-performance integrated circuit from Texas Instruments, designed to serve as a 10-bit bus-interface flip-flop with 3-state outputs. This product is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines both bipolar and CMOS transistors to achieve its high-speed operation and low-power consumption.
Key Features
- Technology: Advanced BiCMOS Technology (ABT)
- Logic Type: 10-Bit Bus Interface Flip-Flop
- Output Type: 3-State
- Package / Case: SOP (Small Outline Package)
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to 85°C
Performance and Applications
The SN74ABT841ANSR is designed for high-speed memory addressing and data routing applications, making it suitable for use in computer systems, data storage, and telecommunication equipment. Its 10-bit wide format allows for efficient handling of wide data paths and address lines in complex digital systems.
With its 3-state outputs, the SN74ABT841ANSR can be placed in a high-impedance state, effectively disconnecting the output from the bus. This feature is crucial for implementing bus-oriented systems where multiple devices need to share the same data lines without interfering with each other.
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT841ANSR is no exception. It is manufactured using the company's stringent production standards, ensuring high performance and durability. The device is also characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.
Environmental and Regulatory Compliance
The SN74ABT841ANSR is compliant with RoHS (Restriction of Hazardous Substances) standards, which restrict the use of certain hazardous materials found in electronic products. This compliance ensures that the product is environmentally friendly and suitable for use in various markets worldwide that adhere to these regulations.
For more detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their sales and support team.