EN
  • EN
  • DE

XC540203CZT75AR2

Part No XC540203CZT75AR2
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description INTEGRATED CIRCUIT / Clock IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0000
Win Source Part Number 405622-XC540203CZT75AR2
Ultra Librarian 3D Model Ultra Librarian XC540203CZT75AR2 CAD Model

Description

The XC540203CZT75AR2 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This high-performance MCU is designed to cater to the demanding needs of advanced embedded systems in automotive, industrial, and consumer applications.

Key Features

  • Core: At the heart of the XC540203CZT75AR2 is a powerful core that delivers exceptional processing capabilities, ensuring swift and efficient execution of complex algorithms and control tasks.
  • Memory: This MCU comes equipped with ample memory, including both flash and RAM, to support robust applications and facilitate smooth operation without the need for external memory components.
  • Connectivity: With a range of connectivity options, the XC540203CZT75AR2 allows for versatile communication protocols, enabling it to interface with various peripherals and networks seamlessly.
  • Speed: A high clock speed ensures that the XC540203CZT75AR2 can handle high-throughput tasks with ease, making it ideal for time-sensitive operations.
  • Power Efficiency: Designed with power efficiency in mind, this MCU minimizes energy consumption, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Temperature Range: The device is engineered to operate reliably across a wide temperature range, ensuring stability and performance in extreme conditions.

Applications

The versatile nature of the XC540203CZT75AR2 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Complex consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the XC540203CZT75AR2 meets the highest standards of reliability. It undergoes rigorous testing and validation to guarantee performance in the most demanding scenarios. Whether you're developing for the automotive sector or designing a cutting-edge IoT device, the XC540203CZT75AR2 from NXP is the ideal microcontroller to power your innovation.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess