The SN74ABT833NSRG4 is a high-performance, 10-bit bus interface register designed by Texas Instruments to meet the demanding requirements of the fast-paced electronics industry. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology that combines the low power consumption of CMOS with the speed and drive capabilities of bipolar transistors.
Key Features
- Technology: Advanced BiCMOS technology provides a perfect blend of speed and power efficiency.
- Bus Interface: 10-bit wide, making it suitable for interfacing with wide data paths or bus structures.
- Operation Voltage: It operates at 5V, which is compatible with many digital systems and allows for easy integration.
- Drive Capability: Features high-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavily loaded buses with minimal signal distortion.
- Package: Comes in a 24-pin SOP (Small Outline Package), which saves space on printed circuit boards.
Performance and Applications
The SN74ABT833NSRG4 offers exceptional performance characteristics that make it suitable for a wide range of applications. It is designed to operate at a high speed, which is essential for modern digital systems that require rapid data transfer and processing. The device's ability to drive heavy loads makes it ideal for use in bus-oriented systems where multiple devices may be interconnected.
Applications for the SN74ABT833NSRG4 include, but are not limited to, high-speed data acquisition systems, communication interfaces, and data buffering in servers and networking equipment. Its robust design ensures reliable operation in industrial and commercial environments where consistent performance is critical.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ABT833NSRG4 is no exception. It undergoes rigorous testing to ensure it meets TI's high standards for reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.