EN
  • EN
  • DE

SN74ABT652ANSRG4

Part No SN74ABT652ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT652
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260116-SN74ABT652ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT652ANSRG4 CAD Model

Description

Product Overview: SN74ABT652ANSRG4

The SN74ABT652ANSRG4 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. This particular device is part of the ABT family and is designed to provide bidirectional transceiver functionality with 8-bit octal bus transceivers and D-type flip-flops. The product is engineered to address the needs for high-speed data transfer and signal buffering in complex digital systems.

Key Features

  • Technology: The SN74ABT652ANSRG4 utilizes Advanced BiCMOS Technology (ABT), which allows for high-speed operation while maintaining low power consumption.
  • Logic Type: 8-Bit Bidirectional Transceiver with 3-state outputs.
  • Voltage Range: Operates at 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels in mixed-voltage systems.
  • Speed: Fast propagation delay times, enabling high-speed data transmission and ensuring minimal signal lag in critical applications.
  • Drive Capability: Capable of driving heavily loaded outputs with a 64 mA output capability at 5V, ensuring strong signal integrity.
  • Package: Comes in a 24-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the SN74ABT652ANSRG4 makes it suitable for a variety of uses, including:

  • Bus interface or buffer for high-speed data communication in computing systems.
  • Memory buffering and data transfer in servers and workstations.
  • Signal routing in telecommunication infrastructure.
  • Peripheral interfacing in embedded systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74ABT652ANSRG4 is no exception, with its design and manufacturing process focused on ensuring long-term reliability and performance. It is RoHS compliant and supports commercial-grade temperature ranges, making it suitable for a diverse set of environments and applications.

Overall, the SN74ABT652ANSRG4 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers seeking to integrate robust data transceiving capabilities in their electronic solutions.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess