EN
  • EN
  • DE

SN74ABT652ANSR

Part No SN74ABT652ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT652
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260115-SN74ABT652ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ABT652ANSR CAD Model

Description

The SN74ABT652ANSR from Texas Instruments is a high-performance integrated circuit designed to provide both octal bus transceivers and D-type flip-flop registers in a single package. This versatile component is part of the ABT range, known for their advanced biCMOS technology, which combines the low power consumption of CMOS with the speed and driving capacity of bipolar transistors.

Key Features:

  • BiCMOS Technology: This device utilizes advanced biCMOS technology to offer the best of both worlds: the speed of bipolar with the low power dissipation of CMOS.
  • Octal Bus Interface: It features two sets of eight bidirectional transceivers and registers, allowing for efficient data transfer and storage.
  • Dual-Functionality: The SN74ABT652ANSR can function both as a bus transceiver and a register, providing flexibility in application.
  • High-Speed Operation: With its ABT technology, it is capable of operating at high speeds, making it suitable for interfacing with fast CPUs and high-speed data systems.
  • Flow-Through Architecture: The design minimizes the time delay between input and output signals, enhancing performance in critical applications.
  • Live Insertion and Extraction: It supports live insertion and extraction, reducing system downtime and allowing for easier maintenance and upgrades.

Applications:

The SN74ABT652ANSR is ideal for a variety of applications that require high-speed data transfer and storage, including:

  • Data communication systems
  • Networking servers and switches
  • High-performance computing
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications:

  • Package Type: SSOP (Shrink Small-Outline Package)
  • Number of Pins: 24
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5 V to 5.5 V

The SN74ABT652ANSR is a testament to Texas Instruments' commitment to providing innovative, high-quality components for advanced electronic systems. Whether you're designing a new system or upgrading an existing one, this transceiver and register combination offers reliability and performance that engineers and designers can trust.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess