EN
  • EN
  • DE

TND017SW-TL

Part No TND017SW-TL
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR PWR SW 60V DUAL SOP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4 V to 10 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 300 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP
Win Source Part Number 053758-TND017SW-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND017SW-TL CAD Model

Description

Introducing the TND017SW-TL Power MOSFET by ON Semiconductor

The TND017SW-TL is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, offering exceptional power efficiency and reliability for a wide range of applications.

Constructed with advanced silicon technology, the TND017SW-TL boasts superior electrical characteristics that make it an ideal choice for power management tasks. Its low on-resistance (RDS(on)) ensures minimal power loss and heat generation, which is critical for maintaining the efficiency and longevity of electronic systems.

Key Features of TND017SW-TL:

  • Low Threshold Voltage: The device features a low threshold voltage, which allows for better performance at low operating voltages, making it suitable for low-power applications.
  • High-Speed Switching: With its fast switching capabilities, the TND017SW-TL can handle high-frequency operations with ease, making it perfect for applications such as DC-DC converters, motor drives, and power supplies.
  • Reduced Power Dissipation: The MOSFET's low RDS(on) translates to reduced power dissipation, which not only saves energy but also extends the life of the product by minimizing thermal stress.
  • Compact Surface-Mount Package: The TND017SW-TL comes in a small surface-mount package, which is ideal for space-constrained applications while also providing excellent thermal performance.

Applications:

The versatility of the TND017SW-TL Power MOSFET allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Portable electronic devices

ON Semiconductor's commitment to quality ensures that the TND017SW-TL meets the highest standards of performance and durability. Whether you are designing a sophisticated industrial system or a compact consumer device, the TND017SW-TL offers the efficiency, reliability, and innovation that you need to bring your products to the forefront of technology.

Choose the TND017SW-TL for your next project and experience the difference that ON Semiconductor's expertise can make in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5179 $57.9117
56+ $2.0663 $115.7128
87+ $2.0016 $174.1392
120+ $1.9369 $232.4280
155+ $1.8723 $290.2065
207+ $1.6782 $347.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess