EN
  • EN
  • DE

STC89C516RD40CPQFP

Part No STC89C516RD40CPQFP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003298-STC89C516RD40CPQFP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C516RD40CPQFP CAD Model

Description

The STC89C516RD+40I-PDIP40 is a robust and versatile microcontroller produced by STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is based on a high-performance 80C51 core, which has been widely recognized for its reliability and efficiency in the industry.

Key Features

  • Core: Enhanced 80C51 Central Processing Unit with 40 MHz maximum operating frequency, providing a powerful platform for high-speed computing and real-time processing capabilities.
  • Memory: Equipped with 64 KB of flash program memory, allowing for substantial code storage and in-system programmability. It also features 1 KB of on-chip RAM for efficient data handling.
  • I/O Ports: Offers four 8-bit I/O ports plus one 4-bit port, giving developers the flexibility to connect a wide range of peripherals and devices.
  • Peripheral Features: Includes three 16-bit timer/counters, a full-duplex serial port, and a watchdog timer, which are essential for managing time-sensitive tasks and ensuring system stability.
  • Power Management: Supports power control modes such as Idle and Power-Down modes, which are critical for energy-saving strategies in battery-operated devices.
  • Operating Voltage: Ranges from 5.5V to 6.5V, making it suitable for a variety of power supply conditions and ensuring compatibility with standard power levels.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications

The STC89C516RD+40I-PDIP40 is suitable for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, home appliances, and communication devices. Its rich feature set and robust design make it an excellent choice for designers looking for a reliable microcontroller with proven 80C51 architecture.

Overall, the STC89C516RD+40I-PDIP40 from STMicroelectronics is a powerful and reliable microcontroller that offers a perfect blend of performance, memory capacity, and peripheral integration for complex and demanding embedded applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess