EN
  • EN
  • DE

NL27WZ04DFT2

Part No NL27WZ04DFT2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER DUAL TTL HP SOT363
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 27WZ
Package Bulk
Product Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 1
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-88/SC70-6/SOT-363
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 27WZ04
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648857-NL27WZ04DFT2
Ultra Librarian 3D Model Ultra Librarian NL27WZ04DFT2 CAD Model

Description

ON Semiconductor NL27WZ04DFT2 Dual Inverter

The ON Semiconductor NL27WZ04DFT2 is a high-performance dual inverter integrated circuit designed for a wide range of applications requiring precise logic inversion. Manufactured using silicon gate CMOS technology, this device ensures low power consumption while maintaining high-speed operation, making it an ideal choice for power-sensitive and space-constrained applications.

The NL27WZ04DFT2 features two independent inverters in a single package, providing design flexibility and efficiency in circuit layouts. Its operating voltage range of 1.65V to 5.5V allows for compatibility with low-voltage systems and interoperability with other logic levels, ensuring easy integration into various designs.

Key specifications of the NL27WZ04DFT2 include:

  • High-speed: tPD = 2.6ns (Typ) at VCC = 5V
  • Low power dissipation: ICC = 1µA (Max) at TA = 25°C
  • High noise immunity characteristic of CMOS devices
  • Functional operation down to 1.65V, allowing for use in a variety of power environments
  • Support for 5V tolerant inputs, permitting interfacing with 5V logic without the need for external components
  • Output drive capability of 24mA, ensuring reliable driving of load circuits
  • Compact SC-88A / SC-70-6 package, ideal for space-constrained applications

This product is designed to be robust, featuring an extended temperature range of -55°C to +125°C, which allows for operation in extreme environments. Its high-speed performance and low power consumption make it suitable for use in a variety of applications, including portable devices, computing devices, data storage, and telecommunications systems.

ON Semiconductor's commitment to quality is evident in the NL27WZ04DFT2, which is designed and manufactured to meet the stringent requirements of the automotive industry, underlining its reliability and performance. Whether you need a dual inverter for complex logic circuits or a reliable component for automotive electronics, the NL27WZ04DFT2 from ON Semiconductor is a choice that promises to deliver both efficiency and durability.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess