EN
  • EN
  • DE

SN74ABT651DBRG4

Part No SN74ABT651DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SSOP / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74ABT651
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260138-SN74ABT651DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT651DBRG4 CAD Model

Description

Product Overview: SN74ABT651DBRG4

The SN74ABT651DBRG4 is a high-quality integrated circuit from Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of digital applications. This device is part of the ABT family, known for its advanced biCMOS technology, which combines the high speed of bipolar with the low power of CMOS.

Key Features

  • Octal Bus Transceivers and Registers: The SN74ABT651DBRG4 features eight bidirectional data transceivers and eight D-type flip-flops, making it ideal for interfacing between different bus segments in a system.
  • Non-Inverting: Data flow is facilitated without inversion, ensuring signal integrity and straightforward interfacing with other components.
  • Wide Operating Voltage Range: This device supports a broad operating voltage range from 4.5 V to 5.5 V, providing design flexibility and compatibility with standard 5V systems.
  • High Drive Capability: With ±64 mA output drive at 5 V, the SN74ABT651DBRG4 can drive a significant load, making it suitable for bus-oriented applications.
  • Flow-Through Architecture: The pinout design supports easy PCB layout with simplified routing, which is beneficial for reducing signal distortion and improving signal integrity.
  • Package: The device is available in a 24-pin SSOP (Shrink Small-Outline Package), which provides a compact footprint while maintaining good handling and manufacturing characteristics.

Applications

The SN74ABT651DBRG4 is versatile and can be used in a variety of digital systems, including:

  • Data communication systems
  • Networking equipment
  • Computers and computer peripherals
  • Industrial controls
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT651DBRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This product is designed to provide a long operational life and stable performance across a range of environmental conditions.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess