SNJ54AHCT574J Octal Edge-Triggered D-Type Flip-Flops
The SNJ54AHCT574J is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This device is designed to have eight edge-triggered D-type flip-flops with 3-state outputs, all contained in a robust ceramic package. The SNJ54AHCT574J is part of the advanced high-speed CMOS (AHCT) family, which offers a balance between speed and power consumption, making it suitable for a wide range of digital applications.
Key Features:
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 8
- Output Type: 3-State
- Trigger Type: Positive Edge
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
- Mounting Type: Through Hole
Performance Benefits:
The SNJ54AHCT574J is designed for high-speed operation while maintaining low power consumption. Its fast setup and hold times make it an excellent choice for critical timing applications. The 3-state outputs allow for connection to a bus-structured system, providing the ability to send or receive data without interference.
Applications:
With its robust performance characteristics, the SNJ54AHCT574J is ideal for a variety of applications, including:
- Bus Interface Buffers
- Data Storage and Transfer
- Control Registers
- System Clock Distribution
Quality and Reliability:
As with all Texas Instruments products, the SNJ54AHCT574J is manufactured to the highest quality standards. The ceramic package provides enhanced durability and reliability, ensuring stable performance in extreme environmental conditions. This makes it suitable for military and aerospace applications, as well as other high-reliability environments.
Support and Resources:
For additional information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their local sales office. Texas Instruments provides comprehensive technical support and resources to assist with design and development needs.