The SN74ABT5401DWRG4 from Texas Instruments is a high-performance, octal buffer/line driver designed to interface with 5-V TTL logic while operating from a 2.7-V to 3.6-V VCC supply. It provides the perfect solution for driving bus lines or buffer memory address registers with the added flexibility of octal bidirectional data flow control.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage - Supply: Operates from a 2.7-V to 3.6-V
- Logic Level - Low: 0.8V, ensuring compatibility with TTL logic
- Logic Level - High: 2V, allowing for clear signal interpretation
- Output Current - High/Low: -32mA / 64mA, suitable for driving capacitive loads
- Mounting Type: Surface Mount
- Package / Case: SOIC-20 Wide
- Operating Temperature: -40°C to 85°C, ideal for industrial applications
Product Advantages
This device features a wide data bandwidth, making it suitable for high-speed data transmission and ensuring minimal propagation delay. The SN74ABT5401DWRG4 is also equipped with bus-hold circuitry, which helps to retain the last active state during a temporary high impedance state, thereby reducing the need for external pull-up or pull-down resistors.
Designed with a robust construction, the SN74ABT5401DWRG4 is encapsulated in a SOIC-20 wide body package, which ensures a compact footprint while still providing high-level electrical performance. Its 3-state outputs allow for connection to a bus-oriented system, adding to the versatility of the device.
Applications
The SN74ABT5401DWRG4 is suitable for a variety of applications, including bus transceivers in data communication systems, memory buffer interfaces, and input/output (I/O) port drivers. Its ability to operate at a lower voltage with 5-V tolerant inputs makes it particularly useful in mixed-voltage systems, where it can facilitate the interfacing between different logic families.
Whether used in complex data systems or simple logic interface applications, the SN74ABT5401DWRG4 from Texas Instruments provides a reliable and efficient solution for digital signal buffering and driving.