EN
  • EN
  • DE

SN74ABT377ADBLE

Part No SN74ABT377ADBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLOCK ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253154-SN74ABT377ADBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT377ADBLE CAD Model

Description

Product Overview: SN74ABT377ADBLE

The SN74ABT377ADBLE is a high-quality integrated circuit from Texas Instruments, renowned for its performance and reliability in a wide range of electronic applications. This particular device is an octal D-type flip-flop with a clear function, designed to provide storage and buffering capabilities with high-speed throughput in digital systems.

Key Features

  • Logic Type: D-Type Flip-Flop – The SN74ABT377ADBLE is based on the D-type flip-flop logic, which ensures that the output (Q) takes the value of the input (D) whenever the clock pulse is applied.
  • Number of Circuits: 8 – This device contains eight individual flip-flops, allowing it to store or buffer eight bits of data simultaneously.
  • Output Type: Tri-State – The outputs can be put in a high impedance state, allowing for the outputs to be disconnected from the circuit, which is particularly useful in bus-oriented systems.
  • Propagation Delay Time: The SN74ABT377ADBLE boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for industrial applications where temperature conditions can vary.
  • Package / Case: The product is available in a 20-SSOP (0.209", 5.30mm Width) package, providing a compact solution for space-constrained applications.

Applications

The SN74ABT377ADBLE is ideal for use in a variety of digital systems, including:

  • Data storage and retrieval systems
  • Communication infrastructure
  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT377ADBLE is manufactured to stringent standards, ensuring that it meets the reliability requirements for commercial and industrial applications. With its robust design and Texas Instruments' reputation for quality, the SN74ABT377ADBLE is an excellent choice for designers seeking a reliable flip-flop solution.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess