EN
  • EN
  • DE

SN74ABT373DBR

Part No SN74ABT373DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP D-TYP LATCH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 4.6ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1099069-SN74ABT373DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT373DBR CAD Model

Description

The SN74ABT373DBR is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments, one of the leading players in the semiconductor industry. This integrated circuit (IC) is part of the ABT family, known for its advanced biCMOS technology, and is particularly suitable for applications that require high-speed, low-power consumption, and the ability to drive heavy loads.

Key Features

  • Logic Type: Transparent D-type Latch
  • Number of Channels: 8
  • Output Type: Tri-State
  • Interface: Parallel
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)

Performance and Quality

The SN74ABT373DBR boasts a propagation delay time that is significantly lower than many of its counterparts, making it an excellent choice for high-speed operations. The device operates within a supply voltage range of 4.5V to 5.5V, providing a flexible power design for various system requirements. Its tri-state outputs allow for connection to a bus-organized system, making it highly versatile in complex circuit designs.

Applications

This latch is commonly used in data storage and retrieval systems where temporary data storage is required. It is also suitable for implementing memory address latches, buffer registers, and as part of the interface between multiplexed buses. The SN74ABT373DBR's performance characteristics make it an ideal choice for telecommunications, computing, and industrial applications where reliable and efficient data handling is crucial.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT373DBR is no exception. This product is RoHS compliant and is supported by Texas Instruments' comprehensive technical support and documentation. Engineers and designers can rely on TI's extensive resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5856 $52.7040
210+ $0.4805 $100.9050
325+ $0.4655 $151.2875
445+ $0.4505 $200.4725
575+ $0.4355 $250.4125
770+ $0.3904 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,875 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess