EN
  • EN
  • DE

SN74ABT2952ADBRE4

Part No SN74ABT2952ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74ABT2952
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260107-SN74ABT2952ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT2952ADBRE4 CAD Model

Description

Overview of SN74ABT2952ADBRE4

The SN74ABT2952ADBRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. It is part of the ABT family of devices, which are known for their advanced biCMOS technology, offering a perfect blend of speed and power dissipation. This particular IC is a Non-Inverting Bus Transceiver with 3-State Outputs, making it an ideal choice for bidirectional communication between data buses.

Key Features

  • Device Type: Non-Inverting Bus Transceiver with 3-State Outputs
  • Logic Family: ABT
  • Logic Type: BiCMOS
  • Number of Channels: 8
  • Number of Bits per Channel: 1
  • Output Type: 3-State
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 4.2ns at 5V

Applications

The SN74ABT2952ADBRE4 is versatile and can be used in a variety of applications where efficient and reliable data transfer between systems is required. It is commonly found in:

  • Data communication systems
  • Networking equipment
  • Computers and computer peripherals
  • Industrial control systems
  • Telecommunication infrastructure

Performance and Quality

With its fast propagation delay and low power consumption, the SN74ABT2952ADBRE4 is optimized for high-speed signal processing and minimal power loss. The device is built to Texas Instruments' rigorous quality standards, ensuring high reliability and performance for mission-critical applications.

Environmental and Regulatory Compliance

The SN74ABT2952ADBRE4 complies with various environmental and regulatory standards, including RoHS, which ensures that it is free from harmful substances. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and manufacturers.

Overall, the SN74ABT2952ADBRE4 from Texas Instruments is a powerful and reliable component that provides efficient bidirectional interfacing in digital systems, ensuring data integrity and system performance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess